ITT Cannon Circular Connector Assemblies MS3126F10-6S

Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3126F10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3126F10-6S-ND
Circular Connector Assemblies 1003-MS3126F10-6S-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon - 38P5853 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
38P5853
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon 38P5853
MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-MS3126F10-6S-ND 38P5853
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 189493 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details