ITT Cannon Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon MS3108E24-7PF187

Description
ER 16C 14#16 2#12 PIN PLUG RTA
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-7PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN PLUG RTA

ER 16C 14#16 2#12 PIN PLUG RTA

Buy Now
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon - 02K8272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
02K8272
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon 02K8272
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-7PF187 02K8272
Product Name Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details