Altech Corp. Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 36.464

Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green
Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

Suppliers

Company
Product
Description
Supplier Links
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6
70078498
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 70078498
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header
Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available.
STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug.

  • Single Mold Construction
  • Low Profile Design
  • Standard Color: Green
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078498
Product Name Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6
Voltage Rating 125 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details