ITT Cannon Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon MS3106F20-23S

Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 20, 2 Position, Cable, part number MS3106F20-23S, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a straight plug shell style with a threaded coupling mechanism. It includes two size 8 solder cup contacts, which are installed and made from copper alloy with hard silver plating. The connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 74 A at +20°C. It offers an insulator resistance greater than 1000 MΩ and a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is suitable for applications requiring durability and reliability in harsh environments. It supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 20, 2 Position, Cable, part number MS3106F20-23S, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a straight plug shell style with a threaded coupling mechanism. It includes two size 8 solder cup contacts, which are installed and made from copper alloy with hard silver plating. The connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 74 A at +20°C. It offers an insulator resistance greater than 1000 MΩ and a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is suitable for applications requiring durability and reliability in harsh environments. It supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon - 69H6737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon
69H6737
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon 69H6737
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69H6737
Product Name Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products