ITT Cannon Circular Connector Assemblies MS3106E12S-3S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1159-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1159-ND
Circular Connector Assemblies 1200-1159-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E12S-3S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 88F5018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
88F5018
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 88F5018
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 02Ct Socket Itt Cannon - 50AJ5336 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 02Ct Socket Itt Cannon
50AJ5336
Connector Circular Straight Plug 02Ct Socket Itt Cannon 50AJ5336
CONNECTOR CIRCULAR STRAIGHT PLUG 02CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 02CT SOCKET

Supplier's Site
Itt Cannon Itt Cannon - 38AJ8435 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ8435
Itt Cannon Itt Cannon 38AJ8435
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1159-ND ITT Cannon MS3106E12S-3S 88F5018 50AJ5336 38AJ8435
Product Name Circular Connector Assemblies Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 02Ct Socket Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details