Amphenol Communications Solutions BrightConnX™ Rugged MRD MRDBG02L13000

Description
BrightConnX™ Rugged MRD, MRD B Panel Mount receptacle, 2 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG02L13000
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Panel Mount receptacle, 2 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG02L13000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBG02L13000
BrightConnX™ Rugged MRD MRDBG02L13000
BrightConnX™ Rugged MRD, MRD B Panel Mount receptacle, 2 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG02L13000

BrightConnX™ Rugged MRD, MRD B Panel Mount receptacle, 2 Position, Pins, Metal, Solder Cup, Dust Cover, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBG02L13000

Supplier's Site Datasheet
Industrial Circular Connectors - 2441759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441759
Industrial Circular Connectors 2441759
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Industrial Circular Connectors - 2441758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2441758
Industrial Circular Connectors 2441758
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 664-MRDBG02L13000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
664-MRDBG02L13000-ND
Circular Connector Assemblies 664-MRDBG02L13000-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions - 26AK7366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions
26AK7366
Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions 26AK7366
CIRCULAR CONN, RCPT, 2POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 2POS, SOLDER; Product Range:MRD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Latch Lock; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRDBG02L13000 2441759 MRDBG02L13000 664-MRDBG02L13000-ND 26AK7366
Product Name BrightConnX™ Rugged MRD Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 2Pos, Solder; Product Range Amphenol Communications Solutions
Termination Solder Cup
Voltage Rating 400 volts 400 volts
Current Rating 10.0 amps 10.0 amps
Contact Size (AWG) 16 to 18 AWG
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details