ITT CANNON
KPTC1CGPFA12-10P -- KPTC 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 10C 10#20 Pin Recp Itt Cannon
KPTC1CGPFA12-10P
Description
KPTC 10C 10#20 PIN RECP
Description
KPTC 10C 10#20 PIN RECP
Suppliers
Kptc 10C 10#20 Pin Recp Itt Cannon
64R6712
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64R6712 |
|
Product Name
|
Kptc 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details