ITT Cannon Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon KPT07E8-3S

Description
KPT 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E8-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT RECP

KPT 3C 3#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon - 25K5722 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
25K5722
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon 25K5722
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 03Ct Socket Itt Cannon - 50AJ4091 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 03Ct Socket Itt Cannon
50AJ4091
Connector Circular Jam Nut Receptacle 03Ct Socket Itt Cannon 50AJ4091
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 03CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 03CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E8-3S 25K5722 50AJ4091
Product Name Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 03Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details