ITT CANNON
KPSE02E22-55PA71 -- KPSE 55C 55#20 PIN RECP ITT CANNON
ITT Cannon
Kpse 55C 55#20 Pin Recp Itt Cannon
KPSE02E22-55PA71
Description
KPSE 55C 55#20 PIN RECP
Description
KPSE 55C 55#20 PIN RECP
Suppliers
Kpse 55C 55#20 Pin Recp Itt Cannon
01K8652
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01K8652 |
|
Product Name
|
Kpse 55C 55#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details