ITT Cannon Circular Connector Assemblies KPSE02E10-6P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE02E10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE02E10-6P-ND
Circular Connector Assemblies 1003-KPSE02E10-6P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPSE02E10-6P - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 PIN RECP

KPSE 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Itt Cannon - 07H6457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Itt Cannon
07H6457
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Itt Cannon 07H6457
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 06Ct Pin Itt Cannon - 50AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 06Ct Pin Itt Cannon
50AJ3490
Connector Circular Box Mount Receptacle 06Ct Pin Itt Cannon 50AJ3490
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 06CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 06CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 77M9053 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
77M9053
26482 - Style Series I & Mil Battery Itt Cannon 77M9053
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE02E10-6P-ND ITT Cannon KPSE02E10-6P 07H6457 50AJ3490 77M9053
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 06Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data