ITT Cannon Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon KPSE00A14-12S

Description
KPSE 12C 8#20 4#16 SKT RECP
Request a Quote
Description
KPSE 12C 8#20 4#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 14, 12 Position, from the KPSE Series by ITT Cannon features a wall mounting design and is suitable for various applications requiring reliable connectivity. It has a total of 12 contacts, comprising 8 size 20 crimp contacts and 4 size 16 crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This receptacle is designed to operate within a temperature range of -55°C to +125°C and can withstand up to 500 mating cycles. It meets IP67 standards for water tightness and has a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16 contacts. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. The connector is compliant with VG95319 standards, making it suitable for military and industrial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 14, 12 Position, from the KPSE Series by ITT Cannon features a wall mounting design and is suitable for various applications requiring reliable connectivity. It has a total of 12 contacts, comprising 8 size 20 crimp contacts and 4 size 16 crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This receptacle is designed to operate within a temperature range of -55°C to +125°C and can withstand up to 500 mating cycles. It meets IP67 standards for water tightness and has a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16 contacts. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. The connector is compliant with VG95319 standards, making it suitable for military and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00A14-12S - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 SKT RECP

KPSE 12C 8#20 4#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon - 01K8046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon
01K8046
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon 01K8046
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00A14-12S 01K8046
Product Name Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details