The Connector, D-Shell, PCB Mount, Plug, 9 Contacts, Socket, features a 0.109-inch pitch and is designed for through-hole mounting with a hole size of .112-.124 inches. It is part of the D*M series by Cannon, known for high reliability. The connector accommodates wire gauges ranging from AWG 20 to 28 and supports a maximum current rating of 7.5 A. It has a contact resistance of 7.5 milli Ohm maximum and is rated for 500 mating cycles. The dielectric withstanding voltage is 1000 VAC at sea level, ensuring robust electrical performance. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a gold over copper finish, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The contact material is copper alloy with a gold over nickel finish, classified as Performance Class 2. This connector is suitable for applications requiring reliable connections in various environmental conditions.
Connector,D-Shell,PC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34K3358 |
| Product Name | Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon |