The Connector, D-Shell, PCB Mount, Plug, 9 Contacts, Socket, 0.109 Pitch, PC Tail Terminal, Hole .112-.124 is designed for applications requiring a compact and reliable interconnect solution. This connector features a standard D-subminiature design, making it suitable for various electronic applications. It supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a maximum contact resistance of 55 millivolts at 7.5 A test current. The dielectric withstanding voltage is rated at 1250 VAC at sea level. The connector is constructed with a carbon steel shell, available in different finishes, including tin-nickel and chromate/zinc. The insulator is made from black polyester, compliant with UL 94V-0 standards. The pin and socket contacts are made from copper alloy with gold over nickel plating, ensuring good conductivity and corrosion resistance. This connector is suitable for PCB mounting and can accommodate PC boards up to 3.2 mm thick. Engineers should consider this connector for projects that require a robust and space-efficient solution for signal transmission, particularly in environments where EMI/RFI shielding is critical.
Connector,D-Shell,PC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34K3357 |
| Product Name | Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon |