PIC Wire & Cable 50 Ohm TNC Straight Plug 150508

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC Straight Plug from PIC Wire & Cable, part number 150508, is designed for use in applications requiring a nominal impedance of 50 Ohms and operates effectively within a frequency range of 0 to 12 GHz. The connector features a voltage rating of 500 V(rms) and an insulation resistance of 5000 Megohms, ensuring reliable performance in various environments.

Constructed with a brass body and nickel finish, the outer contact is made of beryllium copper, while the center contact is gold-plated for enhanced conductivity. The dielectric material is TFE fluorocarbon, compliant with ASTM-D1710 standards. The connector has a maximum VSWR of 1.3:1 and an insertion loss of 0.20 dB max at 12 GHz, indicating efficient signal transmission.

For installation, the center contact requires soldering, and a crimp ferrule can be used with specified tools. The product includes a heat shrink for strain relief and moisture protection, making it suitable for demanding applications. This connector complies with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC Straight Plug from PIC Wire & Cable, part number 150508, is designed for use in applications requiring a nominal impedance of 50 Ohms and operates effectively within a frequency range of 0 to 12 GHz. The connector features a voltage rating of 500 V(rms) and an insulation resistance of 5000 Megohms, ensuring reliable performance in various environments.

Constructed with a brass body and nickel finish, the outer contact is made of beryllium copper, while the center contact is gold-plated for enhanced conductivity. The dielectric material is TFE fluorocarbon, compliant with ASTM-D1710 standards. The connector has a maximum VSWR of 1.3:1 and an insertion loss of 0.20 dB max at 12 GHz, indicating efficient signal transmission.

For installation, the center contact requires soldering, and a crimp ferrule can be used with specified tools. The product includes a heat shrink for strain relief and moisture protection, making it suitable for demanding applications. This connector complies with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Straight Plug
150508
50 Ohm TNC Straight Plug 150508
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150508
Product Name 50 Ohm TNC Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details