ITT Cannon D-Sub Connectors DDMZ24H7PNK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMZ24H7PNK87
D-Sub Connectors DDMZ24H7PNK87
Connector

Connector

Buy Now
 - ITT Cannon DDMZ24H7PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB STR Z GF H TIN

COMBO 24W7M PCB STR Z GF H TIN

Buy Now
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon - 16F009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
16F009
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon 16F009
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMZ24H7PNK87 ITT Cannon DDMZ24H7PNK87 16F009
Product Name D-Sub Connectors Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data