ITT Cannon D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon DDMY47W1PNM

Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon - 44W1051 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
44W1051
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon 44W1051
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W1051
Product Name D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details