ITT Cannon D-Sub Connectors DCMMV8W8SN

Description
COMBO 8W8F PCB STR V G50 ZINC
Request a Quote Datasheet
Description
COMBO 8W8F PCB STR V G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMV8W8SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB STR V G50 ZINC

COMBO 8W8F PCB STR V G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMMV8W8SN
D-Sub Connectors DCMMV8W8SN
Connector

Connector

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3576 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3576
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3576
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMV8W8SN DCMMV8W8SN 01K3576
Product Name D-Sub Connectors D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details