ITT Cannon D-Sub Connectors DCMM37PA101

Description
DSUB 37M SOD G50 CAD
Request a Quote
Description
DSUB 37M SOD G50 CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Plug, 37Pos, part number 01K3673, is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed from carbon steel with a cadmium plating finish, the connector's insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating, and it is colored black. The contact type is solder pot, made from copper alloy with a gold over nickel finish, classified as Performance Class 2. The connector operates within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours. The hardware features a .120'' (3.05mm) through hole for secure mounting.

Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Plug, 37Pos, part number 01K3673, is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed from carbon steel with a cadmium plating finish, the connector's insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating, and it is colored black. The contact type is solder pot, made from copper alloy with a gold over nickel finish, classified as Performance Class 2. The connector operates within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours. The hardware features a .120'' (3.05mm) through hole for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM37PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD G50 CAD

DSUB 37M SOD G50 CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMM37PA101
D-Sub Connectors DCMM37PA101
Connector

Connector

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3673 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3673
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3673
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM37PA101 DCMM37PA101 01K3673
Product Name D-Sub Connectors D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products