ITT Cannon D-Sub Connectors DCM37SA101

Description
DSUB 37F SOD GF CAD
Request a Quote Datasheet
Description
DSUB 37F SOD GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM37SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD GF CAD

DSUB 37F SOD GF CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCM37SA101
D-Sub Connectors DCM37SA101
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K4078 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K4078
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K4078
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM37SA101 DCM37SA101 01K4078
Product Name D-Sub Connectors D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data