Omnetics Connector Corporation D-Sub Connector Assemblies A29052-037

Description
CONN D-TYPE RCPT 37POS SMD SLDR
Request a Quote Datasheet
Description
CONN D-TYPE RCPT 37POS SMD SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29052-037DKR-ND
D-Sub Connector Assemblies 2262-A29052-037DKR-ND
CONN D-TYPE RCPT 37POS SMD SLDR

CONN D-TYPE RCPT 37POS SMD SLDR

Buy Now Datasheet
D-Sub Connector Assemblies - 2262-A29052-037TR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29052-037TR-ND
D-Sub Connector Assemblies 2262-A29052-037TR-ND
CONN D-TYPE RCPT 37POS SMD SLDR

CONN D-TYPE RCPT 37POS SMD SLDR

Buy Now Datasheet
D-Sub Connector Assemblies - 2262-A29052-037CT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29052-037CT-ND
D-Sub Connector Assemblies 2262-A29052-037CT-ND
CONN D-TYPE RCPT 37POS SMD SLDR

CONN D-TYPE RCPT 37POS SMD SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2262-A29052-037DKR-ND
Product Name D-Sub Connector Assemblies
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98002-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details