ITT Cannon D-Sub Connectors DBMAMT25S

Description
DSUB 25F CRIMP T G50 ZINC
Request a Quote Datasheet
Description
DSUB 25F CRIMP T G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAMT25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP T G50 ZINC

DSUB 25F CRIMP T G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMAMT25S
D-Sub Connectors DBMAMT25S
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 61H8399 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
61H8399
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 61H8399
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAMT25S DBMAMT25S 61H8399
Product Name D-Sub Connectors D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products