ITT Cannon D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon DAMP3HK3PJK87TM

Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon - 01K1483 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
01K1483
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon 01K1483
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1483
Product Name D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers