ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMP15SJK126

Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1481 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1481
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1481
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1481
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC037SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers