ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMM15SM

Description
DSUB 15 F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAMM15SM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM15SM
Connectors I/O - D-Sub & D-Ribbon DAMM15SM
DSUB 15 F PCB STR G50 ZINC

DSUB 15 F PCB STR G50 ZINC

Buy Now
 - ITT Cannon DAMM15SM - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR G50 ZINC

DSUB 15F PCB STR G50 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1410 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1410
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1410
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15SM ITT Cannon DAMM15SM 01K1410
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Subminiature - 8638PSS1506LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
2 suppliers