ITT Cannon D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon DAMAY26SNMB

Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 10R3006 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
10R3006
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 10R3006
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R3006
Product Name D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details