ITT Cannon D-Sub Connectors DAMAM26SA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMAM26SA197
D-Sub Connectors DAMAM26SA197
Connector

Connector

Buy Now
 - ITT Cannon DAMAM26SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26F CRIMP G50 TIN

DSUB 26F CRIMP G50 TIN

Buy Now
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 46T1362 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
46T1362
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 46T1362
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMAM26SA197 ITT Cannon DAMAM26SA197 46T1362
Product Name D-Sub Connectors D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-2221760-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details