ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CB6LA24A24PS
Description
CB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
15R8670
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6LA24A24PS |
15R8670 |
|
Product Name
|
|
Cb 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers