ITT Cannon
Cb 4C 4#12 Pin Recp Wall Itt Cannon
CB0FA20-4PC
Description
CB 4C 4#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Wall Itt Cannon
86T9233
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0FA20-4PC |
86T9233 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers