CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15RoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24K9730 |
| Product Name | Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |