ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106E28-11PBF80F97

Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote
Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable from the CA Bayonet series by Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It has a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16. The connector is designed for crimp pin contact type and is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. Constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a contact retention force of 35 N for size 15/15S/16/16S and 55 N for size 25/12, this connector is suitable for applications requiring durability and reliability. The wire stripping length is standardized at 6.2 mm for all contact sizes.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable from the CA Bayonet series by Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It has a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16. The connector is designed for crimp pin contact type and is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. Constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a contact retention force of 35 N for size 15/15S/16/16S and 55 N for size 25/12, this connector is suitable for applications requiring durability and reliability. The wire stripping length is standardized at 6.2 mm for all contact sizes.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-11PBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN PLUG

CB 22C 4#12 18#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 55T1873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
55T1873
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 55T1873
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-11PBF80F97 55T1873
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details