The Circular Connector, Rcpt, 32-17, Flange, part number CA3102E32-17PWBF80, is designed for box mounting applications and features a reverse bayonet coupling mechanism. It has a shell size of 32 and accommodates a contact arrangement of 32-17 with four size 4 crimp contacts. The connector is rated for a contact current of 135 A at +20 °C and has a contact resistance of 0.5 mΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection against dust and water ingress. The connector can withstand a test voltage of 2500 Vrms and has a salt spray resistance of 500 hours. With a minimum of 500 mating cycles and a contact retention force of 90 N, this connector is suitable for demanding applications. The insulator material provides high resistance, exceeding 1000 MΩ, making it a reliable choice for various engineering projects.
CAB 4C 4#4 PIN RECP
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E32-17PWBF80 | 99J0253 |
| Product Name | Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |