ITT Cannon Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon CA3102E18-13SBF80F0

Description
CB 4C 3#12 1#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 3#12 1#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-13SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 3#12 1#8 SKT RECP BOX

CB 4C 3#12 1#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon - 48M1978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
48M1978
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon 48M1978
CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-13 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-13 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-13SBF80F0 48M1978
Product Name Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers