ITT Cannon Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3100E16-11SBF80

Description
CB 2C 2#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-11SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 SKT RECP WALL

CB 2C 2#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon - 24K8355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
24K8355
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon 24K8355
CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-11SBF80 24K8355
Product Name Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details