Keystone Electronics Corp. Turret Connectors 1510-4

Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 1510-4 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1510-4
Turret Connectors 1510-4
TERM TURRET HOLLOW L=7.92MM TIN

TERM TURRET HOLLOW L=7.92MM TIN

Supplier's Site Datasheet
Turret Connectors - 36-1510-4-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1510-4-ND
Turret Connectors 36-1510-4-ND
"Terminal Turret Connector Single End, Fork, Hollow 0.312"" (7.92mm) Tin"

"Terminal Turret Connector Single End, Fork, Hollow 0.312"" (7.92mm) Tin"

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1510-4 36-1510-4-ND
Product Name Turret Connectors Turret Connectors
Termination Staking Flare, Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
METRAL ® - 10101826-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
3 suppliers