ITT Inc. Central Heating Pumps 60B0L1011

Description
ECOCIRC M 25-6/130 PUMP 230V
Request a Quote
Description
ECOCIRC M 25-6/130 PUMP 230V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Central Heating Pumps - 2101296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Central Heating Pumps
2101296
Central Heating Pumps 2101296
ECOCIRC M 25-6/130 PUMP 230V

ECOCIRC M 25-6/130 PUMP 230V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 2101296
Product Name Central Heating Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
GHS1 1/2NK3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details