ITT Cannon Circular Cable Clamp, Size 22; Connector Shell Size Itt Cannon 192990-1590

Description
CIRCULAR CABLE CLAMP, SIZE 22; Connector Shell Size:22; Cable Diameter Max:22.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:22.1mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 22; Connector Shell Size:22; Cable Diameter Max:22.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:22.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 22; Connector Shell Size Itt Cannon - 47M0127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 22; Connector Shell Size Itt Cannon
47M0127
Circular Cable Clamp, Size 22; Connector Shell Size Itt Cannon 47M0127
CIRCULAR CABLE CLAMP, SIZE 22; Connector Shell Size:22; Cable Diameter Max:22.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:22.1mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 22; Connector Shell Size:22; Cable Diameter Max:22.1mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0127
Product Name Circular Cable Clamp, Size 22; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details