ITT Cannon Strain Relief Hood, 36Pos, Rectnglr Plug; Accessory Type Itt Cannon 192923-6000

Description
STRAIN RELIEF HOOD, 36POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TSTRECT Series Rectangular Plug Connectors; No. of Positions:36Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF HOOD, 36POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TSTRECT Series Rectangular Plug Connectors; No. of Positions:36Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Hood, 36Pos, Rectnglr Plug; Accessory Type Itt Cannon - 01AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Hood, 36Pos, Rectnglr Plug; Accessory Type Itt Cannon
01AC5779
Strain Relief Hood, 36Pos, Rectnglr Plug; Accessory Type Itt Cannon 01AC5779
STRAIN RELIEF HOOD, 36POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TSTRECT Series Rectangular Plug Connectors; No. of Positions:36Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF HOOD, 36POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TSTRECT Series Rectangular Plug Connectors; No. of Positions:36Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01AC5779
Product Name Strain Relief Hood, 36Pos, Rectnglr Plug; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details