The A 7T 5-UR17550 is a urethane feed roller with a 1.750 inch outside diameter and a 0.500 inch bore, featuring an aluminum sleeve and two set screws for shaft retention. The roller has a 0.500 inch face width and a 1.250 inch hub projection, with a #1/4-20 set screw. The urethane surface has a 60 durometer hardness. The component is designed for mechanical feed applications and includes no bearing.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7T 5-UR17550 |
| Product Name | 1.75" Outside Diameter, 0.5" Bore Urethane Feed Roller with Aluminum Insert |
| Application | Conveyor |