10.5uH Q = 6 Typical at 100Khz SMD Wireless Charging Receiver Coil
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L41200R25 |
| Product Name | 10.5uH Q = 6 Typical at 100Khz SMD Wireless Charging Receiver Coil |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Wireless Charging Coil |
| Configuration | Fixed |