Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
ITG ELECTRONICS, INC.
F2780Y001L-001 -- 1.5A CAT6A DATA LINE AND POE EMI FILTER
ITG Electronics, Inc.
1.5A CAT6a Data line and PoE EMI Filter
F2780Y001L-001
Description
1.5A CAT6a Data line and PoE EMI Filter
ITG Electronics, Inc.
Done
Datasheet
Description
1.5A CAT6a Data line and PoE EMI Filter
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ITG Electronics, Inc.
Elmsford, NY, USA
1.5A CAT6a Data line and PoE EMI Filter
F2780Y001L-001
1.5A CAT6a Data line and PoE EMI Filter
F2780Y001L-001
1.5A CAT6a Data line and PoE EMI Filter
1.5A CAT6a Data line and PoE EMI Filter
Supplier's Site
Datasheet
Technical Specifications
ITG Electronics, Inc.
Product Category
EMI Filters and RFI Filters
Product Number
F2780Y001L-001
Product Name
1.5A CAT6a Data line and PoE EMI Filter
Package / Mounting
Module
Unlock Full Specs
to access all available technical data
Similar Products
TDK-Lambda Europe GmbH
12V, 15V and 24V 20A Buffer (Hold-Up) Modules
ZBM20-15
Specs
Product Standards
IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage
11.5 to 30 volts
Rated Current
0.2000 to 0.8000 amps
View Details
Knowles
EMI/RFI Filters (LC, RC Networks)
SBSMP0500474MXT
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
TE Connectivity
Power Line Filters
10VK1
Specs
Filter Type
Single Phase
Standards and Certifications
RoHS
View Details
3
suppliers
Micross Components, Inc.
Analog
MTLTC1060QD
View Details