3,300uH, 30%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DCN181320Vx-332HF |
| Product Name | 3,300uH, 30%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Renewable Energy |