TE Connectivity Ferrite Beads and Chips BMC1HY0220AN

Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1HY0220ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1HY0220ANTR-ND
Ferrite Beads and Chips 1712-BMC1HY0220ANTR-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1HY0220ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1HY0220ANCT-ND
Ferrite Beads and Chips 1712-BMC1HY0220ANCT-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1HY0220ANTR-ND
Product Name Ferrite Beads and Chips
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-4 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers