TE Connectivity Ferrite Beads and Chips BMB2A0470LN2

Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB2A0470LN2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB2A0470LN2-ND
Ferrite Beads and Chips BMB2A0470LN2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BMB2A0470LN2-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176746-5 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers