TE Connectivity Ferrite Beads and Chips BMB2A0600RS2

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102078CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102078CT-ND
Ferrite Beads and Chips A102078CT-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - A102078TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102078TR-ND
Ferrite Beads and Chips A102078TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm

Buy Now Datasheet
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity - 04X5961 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity
04X5961
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity 04X5961
FERRITE BEAD, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-R Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-R Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number A102078CT-ND 04X5961
Product Name Ferrite Beads and Chips Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details