Coilcraft, Inc. 0402DF (1005) Series Wirewound Ferrite Beads 0402DF-821 0402DF-821XJRW

Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402DF-821XJRW is a 0402DF series wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation. It has a 0402 (1005) surface mount package with dimensions of 1.00 mm × 0.50 mm × 0.55 mm. The part exhibits an impedance of 486.4 ohms at 100 MHz and 6800 ohms at 900 MHz, with a self-resonant frequency of 850 MHz and a maximum DC resistance of 1.48 ohms. It supports a rated current of 230 mA with a 15°C temperature rise. The component complies with AEC-Q200 Grade 1 for operation from -40°C to +125°C and is halogen-free with RoHS-compliant matte tin terminations. Its ferrite construction and heavy-gauge wire enable high current handling without saturation. The part is packaged in a 7" machine-ready reel with 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The 0402DF-821XJRW is a 0402DF series wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation. It has a 0402 (1005) surface mount package with dimensions of 1.00 mm × 0.50 mm × 0.55 mm. The part exhibits an impedance of 486.4 ohms at 100 MHz and 6800 ohms at 900 MHz, with a self-resonant frequency of 850 MHz and a maximum DC resistance of 1.48 ohms. It supports a rated current of 230 mA with a 15°C temperature rise. The component complies with AEC-Q200 Grade 1 for operation from -40°C to +125°C and is halogen-free with RoHS-compliant matte tin terminations. Its ferrite construction and heavy-gauge wire enable high current handling without saturation. The part is packaged in a 7" machine-ready reel with 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF (1005) Series Wirewound Ferrite Beads
0402DF-821 0402DF-821XJRW
0402DF (1005) Series Wirewound Ferrite Beads 0402DF-821 0402DF-821XJRW
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified.

  • Superior performance to other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth – up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high frequency noise in power supplies or RF signal isolation applications
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet
0402DF Ferrite Chip Inductors - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF Ferrite Chip Inductors
0402DF-821 0402DF-821XJRW
0402DF Ferrite Chip Inductors 0402DF-821 0402DF-821XJRW
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment.

  • The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor
  • Developed for use in cellular applications:
    As a filter element in bandstop and low pass filters
    As a one pole filter or RF choke in cellular bands
  • Ideal for use in mobile and infrastructure equipment.
  • Higher inductance values than other 0402 inductors – up to 3300 nH
  • Ferrite construction for high current handling
  • Can also be used for ground-to-ground isolation
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0402DF-821 0402DF-821XJRW 0402DF-821 0402DF-821XJRW
Product Name 0402DF (1005) Series Wirewound Ferrite Beads 0402DF Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.8200 microH 0.8200 microH
DCR 1.48 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details