TE Connectivity Ferrite Beads and Chips BMC1EY0500AN

Description
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
Request a Quote Datasheet
Description
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1EY0500ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY0500ANTR-ND
Ferrite Beads and Chips 1712-BMC1EY0500ANTR-ND
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1EY0500ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY0500ANCT-ND
Ferrite Beads and Chips 1712-BMC1EY0500ANCT-ND
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1EY0500ANTR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-6 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers