TE Connectivity Ferrite Beads and Chips BMC2CY0100AN

Description
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC2CY0100ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC2CY0100ANTR-ND
Ferrite Beads and Chips 1712-BMC2CY0100ANTR-ND
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm

100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC2CY0100ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC2CY0100ANCT-ND
Ferrite Beads and Chips 1712-BMC2CY0100ANCT-ND
100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm

100 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 450mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC2CY0100ANTR-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176744-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details