1,300uH, 30%, 8.5mOhm 25Amp Max. DIP Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C201041-1P |
| Product Name | 1,300uH, 30%, 8.5mOhm 25Amp Max. DIP Common Mode Chokes |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Renewable Energy |
| Configuration | Fixed |