Coilcraft, Inc. Fixed Inductors - 0402DC-3N9XGRW 0402DC-3N9XGRW

Description
Manufacturer: Coilcraft Win Source Part Number: 904500-0402DC-3N9XGR W Series: 0402DC Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 46mOhm Max 0402 (1005 Metric) Package: Strip Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0402DC-3N9XGRW, 2457-0402DC-3N9XGRWT R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 904500-0402DC-3N9XGR W Series: 0402DC Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 46mOhm Max 0402 (1005 Metric) Package: Strip Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0402DC-3N9XGRW, 2457-0402DC-3N9XGRWT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0402DC-3N9XGRW
904500-0402DC-3N9XGRW
Fixed Inductors - 0402DC-3N9XGRW 904500-0402DC-3N9XGRW
Manufacturer: Coilcraft Win Source Part Number: 904500-0402DC-3N9XGR W Series: 0402DC Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 46mOhm Max 0402 (1005 Metric) Package: Strip Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0402DC-3N9XGRW, 2457-0402DC-3N9XGRWT R-ND

Manufacturer: Coilcraft
Win Source Part Number: 904500-0402DC-3N9XGRW
Series: 0402DC
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 46mOhm Max 0402 (1005 Metric)
Package: Strip
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-0402DC-3N9XGRW, 2457-0402DC-3N9XGRWTR-ND

Buy Now Datasheet
0.0039uH 250MHz 2.05A Inductor and Choke - 71-0402DC-3N9XGRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0039uH 250MHz 2.05A Inductor and Choke
71-0402DC-3N9XGRW
0.0039uH 250MHz 2.05A Inductor and Choke 71-0402DC-3N9XGRW
Inductor RF Chip Unshielded Wirewound 0.0039uH 2% 250MHz 69Q-Factor Ceramic 2.05A 0.046Ohm DCR 0402 T/R Product overview: 0402DC-3N9XGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 250MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 250MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-3N9XGRW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0039uH 2% 250MHz 69Q-Factor Ceramic 2.05A 0.046Ohm DCR 0402 T/R Product overview: 0402DC-3N9XGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 250MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 250MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-3N9XGRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904500-0402DC-3N9XGRW 71-0402DC-3N9XGRW
Product Name Fixed Inductors - 0402DC-3N9XGRW 0.0039uH 250MHz 2.05A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data