Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
item America, LLC | |
---|---|
Product Category | Casters |
Product Number | 0.0.444.95 |
Product Name | Castor D65 swivel brake |
Caster Type | Stem Caster; Wheel Caster |
Wheel Type | Solid Poly |
Features | Brake; Threaded Stem; Twin Wheel |
Maximum Load | 110 lbs (50 kg) |
Wheel Diameter | 2.56 inch (65 mm) |